Molex Headers, Male Pins 1054052104

Description
CONN HEADER SMD R/A 4POS 2.5MM
Request a Quote Datasheet
Description
CONN HEADER SMD R/A 4POS 2.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 900-1054052104DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
900-1054052104DKR-ND
Headers, Male Pins 900-1054052104DKR-ND
CONN HEADER SMD R/A 4POS 2.5MM

CONN HEADER SMD R/A 4POS 2.5MM

Buy Now Datasheet
Headers, Male Pins - 900-1054052104CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
900-1054052104CT-ND
Headers, Male Pins 900-1054052104CT-ND
CONN HEADER SMD R/A 4POS 2.5MM

CONN HEADER SMD R/A 4POS 2.5MM

Buy Now Datasheet
Headers, Male Pins - 900-1054052104TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
900-1054052104TR-ND
Headers, Male Pins 900-1054052104TR-ND
"Connector Header Surface Mount, Right Angle 4 position 0.098"" (2.50mm)"

"Connector Header Surface Mount, Right Angle 4 position 0.098"" (2.50mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 900-1054052104DKR-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type HDMI; DisplayPort
Gender Female / Jack
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details