Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1054051106

Description
Win Source Part Number: 1293216-1054051106 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Nano-Fit 105405 Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tape & Reel Contact Material: Brass Applications: Automotive, General Purpose, Industrial, Medical, Military, Telecommunications Standard Package: 250 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 30.0µin (0.76µm) Insulation Color: Black Mounting Type: Surface Mount, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.098" (2.50mm) Insulation Height: 0.247" (6.28mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: 105405-1106,900-1054 051106,900-105405110 6TR,1054051106,900-1 054051106CT,900-1054 051106DKR Base Product Number: 105405
Request a Quote Datasheet
Description
Win Source Part Number: 1293216-1054051106 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Nano-Fit 105405 Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tape & Reel Contact Material: Brass Applications: Automotive, General Purpose, Industrial, Medical, Military, Telecommunications Standard Package: 250 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 30.0µin (0.76µm) Insulation Color: Black Mounting Type: Surface Mount, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.098" (2.50mm) Insulation Height: 0.247" (6.28mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: 105405-1106,900-1054 051106,900-105405110 6TR,1054051106,900-1 054051106CT,900-1054 051106DKR Base Product Number: 105405
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1293216-1054051106 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1293216-1054051106
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1293216-1054051106
Win Source Part Number: 1293216-1054051106 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Nano-Fit 105405 Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tape & Reel Contact Material: Brass Applications: Automotive, General Purpose, Industrial, Medical, Military, Telecommunications Standard Package: 250 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 30.0µin (0.76µm) Insulation Color: Black Mounting Type: Surface Mount, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.098" (2.50mm) Insulation Height: 0.247" (6.28mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: 105405-1106,900-1054 051106,900-105405110 6TR,1054051106,900-1 054051106CT,900-1054 051106DKR Base Product Number: 105405

Win Source Part Number: 1293216-1054051106
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Nano-Fit 105405
Number of Positions: 6
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Package: Tape & Reel
Contact Material: Brass
Applications: Automotive, General Purpose, Industrial, Medical, Military, Telecommunications
Standard Package: 250
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 30.0µin (0.76µm)
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.098" (2.50mm)
Insulation Height: 0.247" (6.28mm)
Contact Shape: Square
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 105405-1106,900-1054051106,900-1054051106TR,1054051106,900-1054051106CT,900-1054051106DKR
Base Product Number: 105405

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1293216-1054051106
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female DIL Cable Housing, Screw-Lok - G125-2241296F1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Headers & Wire Housings - 102694-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details