Molex Circular Connectors - Circular Connectors - Housings - 105405-2308 105405-2308

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191333-105405-2308 Number of Rows: 2 Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 1054052308; Country of Origin: CN Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191333-105405-2308 Number of Rows: 2 Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 1054052308; Country of Origin: CN Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 105405-2308 - 1191333-105405-2308 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 105405-2308
1191333-105405-2308
Circular Connectors - Circular Connectors - Housings - 105405-2308 1191333-105405-2308
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191333-105405-2308 Number of Rows: 2 Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 1054052308; Country of Origin: CN Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191333-105405-2308
Number of Rows: 2
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 1054052308;
Country of Origin: CN
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now
Nano Fit Smt R/a Hdr 2X4 Nat 30Ug Molex - 33AC7766 - Newark, An Avnet Company
Chicago, IL, United States
Nano Fit Smt R/a Hdr 2X4 Nat 30Ug Molex
33AC7766
Nano Fit Smt R/a Hdr 2X4 Nat 30Ug Molex 33AC7766
NANO FIT SMT R/A HDR 2X4 NAT 30UG

NANO FIT SMT R/A HDR 2X4 NAT 30UG

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1191333-105405-2308 33AC7766
Product Name Circular Connectors - Circular Connectors - Housings - 105405-2308 Nano Fit Smt R/a Hdr 2X4 Nat 30Ug Molex
Connector Type Circular / Cylindrical Connectors Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - ECG.0B.309.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details