Molex Circular Connectors - Circular Connectors - Housings - 105405-2104 105405-2104

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 105405-2104 - 969226-105405-2104 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 105405-2104
969226-105405-2104
Circular Connectors - Circular Connectors - Housings - 105405-2104 969226-105405-2104
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969226-105405-2104 Number of Rows: 2 Number of Circuits: 4 Orientation: Right Angle Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8536694040

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969226-105405-2104
Number of Rows: 2
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: CN
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8536694040

Buy Now
Nano Fit Smt R/a Hdr 2X2 Nat Tin Molex - 33AC7750 - Newark, An Avnet Company
Chicago, IL, United States
Nano Fit Smt R/a Hdr 2X2 Nat Tin Molex
33AC7750
Nano Fit Smt R/a Hdr 2X2 Nat Tin Molex 33AC7750
NANO FIT SMT R/A HDR 2X2 NAT TIN

NANO FIT SMT R/A HDR 2X2 NAT TIN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 105405-2104 969226-105405-2104 33AC7750
Product Name Circular Connectors - Circular Connectors - Housings - 105405-2104 Nano Fit Smt R/a Hdr 2X2 Nat Tin Molex
Connector Type Circular / Cylindrical Connectors Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details