Molex RFI and EMI - Contacts, Fingerstock and Gaskets 1053840003

Description
SPRING CONTACT 0.30MM - 0.55MM H
Datasheet
Description
SPRING CONTACT 0.30MM - 0.55MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Contacts, Fingerstock and Gaskets - 1053840003 - ODG (Origin Data Global)
Shenzhen, China
RFI and EMI - Contacts, Fingerstock and Gaskets
1053840003
RFI and EMI - Contacts, Fingerstock and Gaskets 1053840003
SPRING CONTACT 0.30MM - 0.55MM H

SPRING CONTACT 0.30MM - 0.55MM H

Supplier's Site Datasheet
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - 1053840003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
1053840003
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 1053840003
SPRING CONTACT 0.30MM - 0.55MM H

SPRING CONTACT 0.30MM - 0.55MM H

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number 1053840003 1053840003
Product Name RFI and EMI - Contacts, Fingerstock and Gaskets RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Device Type Shield Finger, Pre-Loaded
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120SR-ND - DigiKey
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - BCM20707UA1KFFB1G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
Interface - Drivers, Receivers, Transceivers - 5962-7802003M2A - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
RF Receivers - SI4767-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details