Manufacturer: Molex, LLC
Win Source Part Number: 905094-1053142206
Series: Nano-Fit 105314
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Through Hole, Right Angle 6 position 0.098" (2.50mm)
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 105314
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 204
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 105314-2206, WM15174
Conn Power HDR 6 POS 2.5mm Solder RA Thru-Hole 6 Terminal 1 Port Nano-Fit™ Tray Product overview: 1053142206 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-1053142206 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 6 position 0.098"" (2.50mm)"
CONN HEADER R/A 6POS 2.5MM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 905094-1053142206 | 314-1053142206 | WM15174-ND | 514-1053142206 |
| Product Name | Rectangular Connectors - 1053142206 | Electronic Connector | Headers, Male Pins | CONN HEADER R/A 6POS 2.5MM |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |