Molex Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins 1053141106

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: Nano-Fit 105314 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Insulation Material: Liquid Crystal Polymer (LCP) Voltage Rating: 250V Applications: Automotive, General Purpose, Industrial, Medical, Military, Telecommunications
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: Nano-Fit 105314 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Insulation Material: Liquid Crystal Polymer (LCP) Voltage Rating: 250V Applications: Automotive, General Purpose, Industrial, Medical, Military, Telecommunications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: Nano-Fit 105314 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Insulation Material: Liquid Crystal Polymer (LCP) Voltage Rating: 250V Applications: Automotive, General Purpose, Industrial, Medical, Military, Telecommunications

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Series: Nano-Fit 105314
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Insulation Material: Liquid Crystal Polymer (LCP)
Voltage Rating: 250V
Applications: Automotive, General Purpose, Industrial, Medical, Military, Telecommunications

Buy Now Datasheet
Headers, Male Pins - 1053141106 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
1053141106
Headers, Male Pins 1053141106
CONN HEADER R/A 6POS 2.5MM

CONN HEADER R/A 6POS 2.5MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1053141106
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Voltage Rating 250 volts 250 volts
Mounting Through-Hole; Solder; Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FS11005F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Discrete Sockets - 9094338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
DDR4 SMT - 10148176-2410J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details
Shorting Plug .250
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details