Molex Wtb Conn, Header, 8Pos, 2Row, 2.5Mm; Connector Systems Molex 105314-1308

Description
WTB CONN, HEADER, 8POS, 2ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Nano-Fit 105314 Series RoHS Compliant: Yes
Datasheet
Description
WTB CONN, HEADER, 8POS, 2ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Nano-Fit 105314 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 8Pos, 2Row, 2.5Mm; Connector Systems Molex - 01AH0024 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 8Pos, 2Row, 2.5Mm; Connector Systems Molex
01AH0024
Wtb Conn, Header, 8Pos, 2Row, 2.5Mm; Connector Systems Molex 01AH0024
WTB CONN, HEADER, 8POS, 2ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Nano-Fit 105314 Series RoHS Compliant: Yes

WTB CONN, HEADER, 8POS, 2ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Nano-Fit 105314 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01AH0024
Product Name Wtb Conn, Header, 8Pos, 2Row, 2.5Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Box Receptacle - D41S65A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 Type-A + 1 Type-C Triple USB Ports with 21W USB In Wall Outlet - ERU2221AAC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details