Molex PCB Headers 105314-1110

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 2649762 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2649762
PCB Headers 2649762
Molex 1053141110 PCB Header

Molex 1053141110 PCB Header

Supplier's Site
PCB Headers - 2649761 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2649761
PCB Headers 2649761
Molex 1053141110 PCB Header

Molex 1053141110 PCB Header

Supplier's Site
Wtb Conn, R/a Header, 10Pos, 2Row, 2.5Mm; Connector Systems Molex - 33AC7689 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, R/a Header, 10Pos, 2Row, 2.5Mm; Connector Systems Molex
33AC7689
Wtb Conn, R/a Header, 10Pos, 2Row, 2.5Mm; Connector Systems Molex 33AC7689
WTB CONN, R/A HEADER, 10POS, 2ROW, 2.5MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

WTB CONN, R/A HEADER, 10POS, 2ROW, 2.5MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 105314-1110 2649762 33AC7689
Product Name PCB Headers Wtb Conn, R/a Header, 10Pos, 2Row, 2.5Mm; Connector Systems Molex
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details