Molex Electronic Connector 1053131306

Description
Conn Power HDR 6 POS 2.5mm Solder RA Thru-Hole 6 Terminal 1 Port Nano-Fit™ Tray Product overview: 1053131306 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-1053131306 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Power HDR 6 POS 2.5mm Solder RA Thru-Hole 6 Terminal 1 Port Nano-Fit™ Tray Product overview: 1053131306 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-1053131306 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-1053131306
Electronic Connector 314-1053131306
Conn Power HDR 6 POS 2.5mm Solder RA Thru-Hole 6 Terminal 1 Port Nano-Fit™ Tray Product overview: 1053131306 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-1053131306 can be used for catalog matching and distributor lookup.

Conn Power HDR 6 POS 2.5mm Solder RA Thru-Hole 6 Terminal 1 Port Nano-Fit™ Tray Product overview: 1053131306 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-1053131306 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 1053131306 - 1224146-1053131306 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 1053131306
1224146-1053131306
Circular Connectors - Circular Connectors - Housings - 1053131306 1224146-1053131306
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224146-1053131306 Number of Rows: 1 Number of Circuits: 6 Orientation: Right Angle Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 105313-1306; Country of Origin: CN Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Compliant Schedule B: 8536695050

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224146-1053131306
Number of Rows: 1
Number of Circuits: 6
Orientation: Right Angle
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 105313-1306;
Country of Origin: CN
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Schedule B: 8536695050

Buy Now
Headers, Male Pins - WM15145-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM15145-ND
Headers, Male Pins WM15145-ND
"Connector Header Through Hole, Right Angle 6 position 0.098"" (2.50mm)"

"Connector Header Through Hole, Right Angle 6 position 0.098"" (2.50mm)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 314-1053131306 1224146-1053131306 WM15145-ND
Product Name Electronic Connector Circular Connectors - Circular Connectors - Housings - 1053131306 Headers, Male Pins
Connector Type Circular / Cylindrical Connectors Header Connector; Header
Unlock Full Specs
to access all available technical data