Molex Connector, Header, 4Pos, 1Row, 2.5Mm; Connector Systems Molex 105313-1104

Description
CONNECTOR, HEADER, 4POS, 1ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Nano-Fit 105313 Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 4POS, 1ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Nano-Fit 105313 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 1Row, 2.5Mm; Connector Systems Molex - 33AC7650 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 2.5Mm; Connector Systems Molex
33AC7650
Connector, Header, 4Pos, 1Row, 2.5Mm; Connector Systems Molex 33AC7650
CONNECTOR, HEADER, 4POS, 1ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Nano-Fit 105313 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Nano-Fit 105313 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 33AC7650
Product Name Connector, Header, 4Pos, 1Row, 2.5Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Straight Receptacle - F42S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
15 Amp Tamper Resistant & Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2013W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details