Molex Headers, Male Pins 1053102208

Description
"Connector Header Through Hole 8 position 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 8 position 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - WM15070-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM15070-ND
Headers, Male Pins WM15070-ND
"Connector Header Through Hole 8 position 0.098"" (2.50mm)"

"Connector Header Through Hole 8 position 0.098"" (2.50mm)"

Buy Now Datasheet
Rectangular Connectors - 1053102208 - 905093-1053102208 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1053102208
905093-1053102208
Rectangular Connectors - 1053102208 905093-1053102208
Manufacturer: Molex, LLC Win Source Part Number: 905093-1053102208 Series: Nano-Fit 105310 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Through Hole 8 position 0.098" (2.50mm) Package: Tray Mounting: Through Hole Family Name: 105310 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 156 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM15070, 105310-2208

Manufacturer: Molex, LLC
Win Source Part Number: 905093-1053102208
Series: Nano-Fit 105310
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Through Hole 8 position 0.098" (2.50mm)
Package: Tray
Mounting: Through Hole
Family Name: 105310
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 156
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM15070, 105310-2208

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-1053102208
Electronic Connector 314-1053102208
Conn HDR 8 POS 2.5mm Solder ST Thru-Hole 8 Terminal 1 Port Product overview: 1053102208 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-1053102208 can be used for catalog matching and distributor lookup.

Conn HDR 8 POS 2.5mm Solder ST Thru-Hole 8 Terminal 1 Port Product overview: 1053102208 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-1053102208 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number WM15070-ND 905093-1053102208 314-1053102208
Product Name Headers, Male Pins Rectangular Connectors - 1053102208 Electronic Connector
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data