Molex Connector, Header, 6Pos, 2Row, 2.5Mm; Pitch Spacing Molex 105310-1106

Description
CONNECTOR, HEADER, 6POS, 2ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Nano-Fit 105310 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts;RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 6POS, 2ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Nano-Fit 105310 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 6Pos, 2Row, 2.5Mm; Pitch Spacing Molex - 74AC2482 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 2.5Mm; Pitch Spacing Molex
74AC2482
Connector, Header, 6Pos, 2Row, 2.5Mm; Pitch Spacing Molex 74AC2482
CONNECTOR, HEADER, 6POS, 2ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Nano-Fit 105310 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts;RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Nano-Fit 105310 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts;RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 6Pos, 2Row, 2.5Mm; Connector Systems Molex - 33AC7526 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 2.5Mm; Connector Systems Molex
33AC7526
Connector, Header, 6Pos, 2Row, 2.5Mm; Connector Systems Molex 33AC7526
CONNECTOR, HEADER, 6POS, 2ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Nano-Fit 105310 Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 2.5MM; Connector Systems:Power; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Nano-Fit 105310 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 74AC2482 33AC7526
Product Name Connector, Header, 6Pos, 2Row, 2.5Mm; Pitch Spacing Molex Connector, Header, 6Pos, 2Row, 2.5Mm; Connector Systems Molex
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Through Hole Straight
Unlock Full Specs
to access all available technical data

Similar Products

2
Sensata Technologies
Specs
Product Type IC Socket
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
DIL Sockets - 1613644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Female Contact with 28 AWG wire, 450mm, single-end - G125-FW20450AAL9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details