Molex Rectangular Connector Housings 1053081206

Description
"6 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"6 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - WM14963-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
WM14963-ND
Rectangular Connector Housings WM14963-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-1053081206
Electronic Connector 319-1053081206
NANOFIT RCPT HSG DLR 6CKT TPA BL Product overview: 1053081206 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1053081206 can be used for catalog matching and distributor lookup.

NANOFIT RCPT HSG DLR 6CKT TPA BL Product overview: 1053081206 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1053081206 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 1053081206 - 905091-1053081206 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1053081206
905091-1053081206
Rectangular Connectors - 1053081206 905091-1053081206
Manufacturer: Molex, LLC Win Source Part Number: 905091-1053081206 Series: Nano-Fit 105308 Features: 6 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 105308 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 900 MSL Level: Not Applicable Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 105308-1206, WM14963

Manufacturer: Molex, LLC
Win Source Part Number: 905091-1053081206
Series: Nano-Fit 105308
Features: 6 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 105308
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 900
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 105308-1206, WM14963

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
1053081206
Connectors >> Rectangular Connectors Housings 1053081206
- Rectangular Connectors Housings ROHS

- Rectangular Connectors Housings ROHS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM14963-ND 319-1053081206 905091-1053081206 1053081206
Product Name Rectangular Connector Housings Electronic Connector Rectangular Connectors - 1053081206 Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 113359P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details