Molex Wtb Housing, Rcpt, 16Pos, 2Row, 2.5Mm; Product Range Molex 105308-1216

Description
WTB HOUSING, RCPT, 16POS, 2ROW, 2.5MM; Product Range:Nano-Fit 105308; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.5mm; For Use With:105300, 797582129, 797582130 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes
Description
WTB HOUSING, RCPT, 16POS, 2ROW, 2.5MM; Product Range:Nano-Fit 105308; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.5mm; For Use With:105300, 797582129, 797582130 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 16Pos, 2Row, 2.5Mm; Product Range Molex - 33AC7479 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 16Pos, 2Row, 2.5Mm; Product Range Molex
33AC7479
Wtb Housing, Rcpt, 16Pos, 2Row, 2.5Mm; Product Range Molex 33AC7479
WTB HOUSING, RCPT, 16POS, 2ROW, 2.5MM; Product Range:Nano-Fit 105308; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.5mm; For Use With:105300, 797582129, 797582130 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

WTB HOUSING, RCPT, 16POS, 2ROW, 2.5MM; Product Range:Nano-Fit 105308; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:2.5mm; For Use With:105300, 797582129, 797582130 Crimp Terminals; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site
Wtb Housing, Rcpt, 16Pos, 2Row, 2.5Mm; Pitch Spacing Molex - 39AH5729 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 16Pos, 2Row, 2.5Mm; Pitch Spacing Molex
39AH5729
Wtb Housing, Rcpt, 16Pos, 2Row, 2.5Mm; Pitch Spacing Molex 39AH5729
WTB HOUSING, RCPT, 16POS, 2ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:Nano-Fit 105308 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

WTB HOUSING, RCPT, 16POS, 2ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:Nano-Fit 105308 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33AC7479
Product Name Wtb Housing, Rcpt, 16Pos, 2Row, 2.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details