Molex Rectangular Connectors - 105308-1208 105308-1208

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connectors - 105308-1208 - 905092-105308-1208 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 105308-1208
905092-105308-1208
Rectangular Connectors - 105308-1208 905092-105308-1208
Manufacturer: Molex, LLC Win Source Part Number: 905092-105308-1208 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8538.90.6000

Manufacturer: Molex, LLC
Win Source Part Number: 905092-105308-1208
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8538.90.6000

Buy Now Datasheet
Connectors Crimp Housings, Commercial, Power (5-10A/ckt) - 105308-1208 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Power (5-10A/ckt)
105308-1208
Connectors Crimp Housings, Commercial, Power (5-10A/ckt) 105308-1208
NANO-FIT RCPT HSG DLR 8CKT TPA BLK

NANO-FIT RCPT HSG DLR 8CKT TPA BLK

Buy Now
Wire Housings & Plugs - 1225075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1225075
Wire Housings & Plugs 1225075
Molex 105308-1208 Connector Housing

Molex 105308-1208 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1224843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1224843
Wire Housings & Plugs 1224843
Molex 105308-1208 Connector Housing

Molex 105308-1208 Connector Housing

Supplier's Site
Singapore, Singapore
Electronic Connector
2027-105308-1208
Electronic Connector 2027-105308-1208
Power Connector, Product overview: 105308-1208 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-105308-1208 can be used for catalog matching and distributor lookup.

Power Connector, Product overview: 105308-1208 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-105308-1208 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Nanofit Rcpt Hsg Dlr 8Ckt Tpa Blk Molex - 77AC5360 - Newark, An Avnet Company
Chicago, IL, United States
Nanofit Rcpt Hsg Dlr 8Ckt Tpa Blk Molex
77AC5360
Nanofit Rcpt Hsg Dlr 8Ckt Tpa Blk Molex 77AC5360
NANOFIT RCPT HSG DLR 8CKT TPA BLK

NANOFIT RCPT HSG DLR 8CKT TPA BLK

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 105308-1208 905092-105308-1208 105308-1208 1225075 2027-105308-1208 77AC5360
Product Name Rectangular Connectors - 105308-1208 Connectors Crimp Housings, Commercial, Power (5-10A/ckt) Wire Housings & Plugs Electronic Connector Nanofit Rcpt Hsg Dlr 8Ckt Tpa Blk Molex
Connector Type Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details