CONNECTOR, RCPT, 8POS, 2ROW, 2.5MM; Product Range:Nano-Fit 105308; Gender:Receptacle; No. of Positions:8Positions
CONNECTOR, RCPT, 8POS, 2ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Nano-Fit 105308 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 92Y4210 |
| Product Name | Connector, Rcpt, 8Pos, 2Row, 2.5Mm; Product Range Molex |