Molex Rectangular Connectors - 1053071205 1053071205

Description
Manufacturer: Molex, LLC Win Source Part Number: 905089-1053071205 Series: Nano-Fit 105307 Features: 5 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 105307 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 900 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 105307-1205, WM15012
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 905089-1053071205 Series: Nano-Fit 105307 Features: 5 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 105307 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 900 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 105307-1205, WM15012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1053071205 - 905089-1053071205 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1053071205
905089-1053071205
Rectangular Connectors - 1053071205 905089-1053071205
Manufacturer: Molex, LLC Win Source Part Number: 905089-1053071205 Series: Nano-Fit 105307 Features: 5 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 105307 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 900 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 105307-1205, WM15012

Manufacturer: Molex, LLC
Win Source Part Number: 905089-1053071205
Series: Nano-Fit 105307
Features: 5 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 105307
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 900
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 105307-1205, WM15012

Buy Now Datasheet
PCB Connector Accessories - 665993 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
665993
PCB Connector Accessories 665993
Molex 1053071205 Connector Housing

Molex 1053071205 Connector Housing

Supplier's Site
Singapore, Singapore
Electronic Connector
319-1053071205
Electronic Connector 319-1053071205
CONN RCPT HSG 5POS 2.50MM Product overview: 1053071205 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1053071205 can be used for catalog matching and distributor lookup.

CONN RCPT HSG 5POS 2.50MM Product overview: 1053071205 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1053071205 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - WM15012-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
WM15012-ND
Rectangular Connector Housings WM15012-ND
"5 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)"

"5 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905089-1053071205 665993 319-1053071205 WM15012-ND
Product Name Rectangular Connectors - 1053071205 PCB Connector Accessories Electronic Connector Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NAVG - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details