"2 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)"
Power Connector, 2 Circuit, Receptacle, TPA, Single Row Product overview: 1053071202 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1053071202 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 905088-1053071202
Series: Nano-Fit 105307
Features: 2 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 105307
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1250
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 105307-1202, WM14958
2.5mm 1x2P 2 1 P=2.5mm Rectangular Connectors Housings ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM14958-ND | 319-1053071202 | 905088-1053071202 | 1053071202 |
| Product Name | Rectangular Connector Housings | Electronic Connector | Rectangular Connectors - 1053071202 | Connectors >> Rectangular Connectors Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |