Molex Connector, Rcpt, 3Pos, 1Row, 2.5Mm; Product Range Molex 105307-1203

Description
CONNECTOR, RCPT, 3POS, 1ROW, 2.5MM; Product Range:Nano-Fit 105307; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:Molex Nano-Fit 105307 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 3POS, 1ROW, 2.5MM; Product Range:Nano-Fit 105307; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:Molex Nano-Fit 105307 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 3Pos, 1Row, 2.5Mm; Product Range Molex - 92Y4205 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 2.5Mm; Product Range Molex
92Y4205
Connector, Rcpt, 3Pos, 1Row, 2.5Mm; Product Range Molex 92Y4205
CONNECTOR, RCPT, 3POS, 1ROW, 2.5MM; Product Range:Nano-Fit 105307; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:Molex Nano-Fit 105307 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 1ROW, 2.5MM; Product Range:Nano-Fit 105307; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2.5mm; For Use With:Molex Nano-Fit 105307 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92Y4205
Product Name Connector, Rcpt, 3Pos, 1Row, 2.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details