Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONTACTS
MOLEX
105300-2200 -- CRIMP CONTACTS
Molex
Crimp Contacts
105300-2200
Description
Molex 105300-2200 Crimp Terminal
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Molex 105300-2200 Crimp Terminal
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1225068
Crimp Contacts
1225068
Molex 105300-2200 Crimp Terminal
Molex 105300-2200 Crimp Terminal
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1225068P
Crimp Contacts
1225068P
Molex 105300-2200 Crimp Terminal
Molex 105300-2200 Crimp Terminal
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
Electrical Contacts
Electrical Contacts
Product Number
1225068
1225068P
Product Name
Crimp Contacts
Crimp Contacts
Shape / Form
Pin
Pin
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Automotive Terminals
1060-20-0277
Specs
Applications
Motor or Generator
Plating / Coating
Tin; Tin (Sn)
Current
7.5 amps
View Details
Schmersal Inc.
Positive-operation door contacts - AZ 13 - AZ 14 - AZ 14-1 KD CONTACT
View Details
Smiths Interconnect, a Molex company
Rugged D-Sub with Twinax/Quadrax contacts: 100 ohm quadrax and/or differential pair twinax
View Details
Amphenol Communications Solutions
D Sub Contacts
DM537425001NCLF
Specs
Shape / Form
Pin
Length
0.9488 inch (24.1 mm)
View Details
2
suppliers