Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 105300-2200

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nanofit Crimp Terminal, part number 92Y1668, is a female crimp terminal designed for use with 20-22 AWG wire sizes, accommodating a wire insulation diameter of 1.60mm. It features high conductivity copper as the metal material, with gold plating over nickel for the mating surface and tin plating over nickel for the termination. The terminal is rated for a maximum current of 6.5A and a maximum voltage of 250V AC (RMS). It has a durability rating of 50 mating cycles and is packaged on a reel for convenience. This product is compliant with RoHS regulations and is categorized as low-halogen. It is intended for power and wire-to-board applications and is compatible with Nano-Fit receptacle housings 105307 and 105308.

Datasheet Summary
Powered by GS/AI

The Nanofit Crimp Terminal, part number 92Y1668, is a female crimp terminal designed for use with 20-22 AWG wire sizes, accommodating a wire insulation diameter of 1.60mm. It features high conductivity copper as the metal material, with gold plating over nickel for the mating surface and tin plating over nickel for the termination. The terminal is rated for a maximum current of 6.5A and a maximum voltage of 250V AC (RMS). It has a durability rating of 50 mating cycles and is packaged on a reel for convenience. This product is compliant with RoHS regulations and is categorized as low-halogen. It is intended for power and wire-to-board applications and is compatible with Nano-Fit receptacle housings 105307 and 105308.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 105300-2200 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
105300-2200
Connectors Crimp Contacts, Commercial, Stamped & Formed 105300-2200
CUT STRIP - NANO-FIT CRIMP TERM 20-22 15AU

CUT STRIP - NANO-FIT CRIMP TERM 20-22 15AU

Buy Now
Nanofit Crimp Term 2022 15Au Rohs Compliant Molex - 92Y1668 - Newark, An Avnet Company
Chicago, IL, United States
Nanofit Crimp Term 2022 15Au Rohs Compliant Molex
92Y1668
Nanofit Crimp Term 2022 15Au Rohs Compliant Molex 92Y1668
NANOFIT CRIMP TERM 2022 15AU ROHS COMPLIANT: YES

NANOFIT CRIMP TERM 2022 15AU ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, 20Awg, Crimp; Product Range Molex - 92Y1667 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20Awg, Crimp; Product Range Molex
92Y1667
Contact, Socket, 20Awg, Crimp; Product Range Molex 92Y1667
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Nano-Fit 105300 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Nano-Fit 105300 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 105300-2200 105300-2200 92Y1668 92Y1667
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Nanofit Crimp Term 2022 15Au Rohs Compliant Molex Contact, Socket, 20Awg, Crimp; Product Range Molex
Connector Type Micro Connector and Nano Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details