Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 105300-1200

Description
CUT STRIP - NANO-FIT CRIMP TERM 24-26 15AU
Request a Quote Datasheet
Description
CUT STRIP - NANO-FIT CRIMP TERM 24-26 15AU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 105300-1200 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
105300-1200
Connectors Crimp Contacts, Commercial, Stamped & Formed 105300-1200
CUT STRIP - NANO-FIT CRIMP TERM 24-26 15AU

CUT STRIP - NANO-FIT CRIMP TERM 24-26 15AU

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 24Awg, Crimp; Product Range Molex - 92Y1665 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24Awg, Crimp; Product Range Molex
92Y1665
Contact, Socket, 24Awg, Crimp; Product Range Molex 92Y1665
CONTACT, SOCKET, 24AWG, CRIMP; Product Range:Nano-Fit 105300 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24AWG, CRIMP; Product Range:Nano-Fit 105300 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 24Awg, Crimp; Product Range Molex - 89Y7423 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24Awg, Crimp; Product Range Molex
89Y7423
Contact, Socket, 24Awg, Crimp; Product Range Molex 89Y7423
CONTACT, SOCKET, 24AWG, CRIMP; Product Range:Nano-Fit 105300 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Nano-Fit 105307 & 105308 RoHS Compliant: Yes

CONTACT, SOCKET, 24AWG, CRIMP; Product Range:Nano-Fit 105300 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Nano-Fit 105307 & 105308 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 105300-1200 105300-1200 92Y1665 89Y7423
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Socket, 24Awg, Crimp; Product Range Molex Contact, Socket, 24Awg, Crimp; Product Range Molex
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Connectors - 1345G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details