Molex RF Antennas 1052630002

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2GHz, 2.6GHz GSM, LTE, UMTS Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz 1.5dBi, 1.7dBi, 1.8dBi, 2.1dBi, 2.2dBi, 3dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2GHz, 2.6GHz GSM, LTE, UMTS Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz 1.5dBi, 1.7dBi, 1.8dBi, 2.1dBi, 2.2dBi, 3dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM9670-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM9670-ND
RF Antennas WM9670-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2GHz, 2.6GHz GSM, LTE, UMTS Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz 1.5dBi, 1.7dBi, 1.8dBi, 2.1dBi, 2.2dBi, 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2GHz, 2.6GHz GSM, LTE, UMTS Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz 1.5dBi, 1.7dBi, 1.8dBi, 2.1dBi, 2.2dBi, 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Multi-Band Antennas - 2182038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2182038
Multi-Band Antennas 2182038
Cellular 6 band antenna 150mm

Cellular 6 band antenna 150mm

Supplier's Site
Multi-Band Antennas - 2182039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2182039
Multi-Band Antennas 2182039
Cellular 6 band antenna 150mm

Cellular 6 band antenna 150mm

Supplier's Site
RF Antennas - 1052630002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1052630002
RF Antennas 1052630002
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2GHz, 2.6GHz GSM, LTE, UMTS Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz 1.5dBi, 1.7dBi, 1.8dBi, 2.1dBi, 2.2dBi, 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2GHz, 2.6GHz GSM, LTE, UMTS Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz 1.5dBi, 1.7dBi, 1.8dBi, 2.1dBi, 2.2dBi, 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number WM9670-ND 2182038 1052630002
Product Name RF Antennas Multi-Band Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, LTE, UMTS Multi-band GSM, LTE, UMTS
Primary Frequency Range 850.0 to 2600.0 MHz 824.0 to ? MHz
Gain 1.5 to 3 dB 3 dB
Technology Type Patch Patch; Flat Patch
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2367286-6 - TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
WiFi Antennas - 228136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 9 dB
View Details
Log Periodic Antenna - Model SAS-512F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details