Molex RF Antennas 1052620003

Description
866MHz, 915MHz Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 0.2dBi, 1.2dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
866MHz, 915MHz Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 0.2dBi, 1.2dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM9672-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM9672-ND
RF Antennas WM9672-ND
866MHz, 915MHz Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 0.2dBi, 1.2dBi U.FL (UMCC), IPEX MHF1 Adhesive

866MHz, 915MHz Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 0.2dBi, 1.2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - 1052620003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1052620003
RF Antennas 1052620003
866MHz, 915MHz Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 0.2dBi, 1.2dBi U.FL (UMCC), IPEX MHF1 Adhesive

866MHz, 915MHz Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 0.2dBi, 1.2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number WM9672-ND 1052620003
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 866.0 to 915.0 MHz
Gain 0.2000 to 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details