866MHz, 915MHz Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 0.3dBi, 1.3dBi U.FL (UMCC), IPEX MHF1 Adhesive
866MHz, 915MHz Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 0.3dBi, 1.3dBi U.FL (UMCC), IPEX MHF1 Adhesive
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | WM9671-ND | 1052620002 |
| Product Name | RF Antennas | RF Antennas |
| Applications | RF Antennas | |
| Primary Frequency Range | 866.0 to 915.0 MHz | |
| Gain | 0.3000 to 1.3 dB |