Molex Connectors,Interconnects 1052620001

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Frequency Range: 698MHz ~ 960MHz Antenna Type: Whip, Straight Number of Bands: 1 Return Loss: 30dB
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Frequency Range: 698MHz ~ 960MHz Antenna Type: Whip, Straight Number of Bands: 1 Return Loss: 30dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Frequency Range: 698MHz ~ 960MHz Antenna Type: Whip, Straight Number of Bands: 1 Return Loss: 30dB

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.4GHz
Frequency Range: 698MHz ~ 960MHz
Antenna Type: Whip, Straight
Number of Bands: 1
Return Loss: 30dB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA3NEX - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers