Molex WiFi Antennas 105262-0003

Description
Molex 105262-0003 WiFi Antenna
Request a Quote Datasheet
Description
Molex 105262-0003 WiFi Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 8197398 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
8197398
WiFi Antennas 8197398
Molex 105262-0003 WiFi Antenna

Molex 105262-0003 WiFi Antenna

Supplier's Site
WiFi Antennas - 1731185 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
1731185
WiFi Antennas 1731185
Molex 105262-0003 WiFi Antenna

Molex 105262-0003 WiFi Antenna

Supplier's Site
Antenna, Ism, 868/915 Mhz, 200Mm; Antenna Type Molex - 55X3826 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Ism, 868/915 Mhz, 200Mm; Antenna Type Molex
55X3826
Antenna, Ism, 868/915 Mhz, 200Mm; Antenna Type Molex 55X3826
ANTENNA, ISM, 868/915 MHZ, 200MM; Antenna Type:ISM Band; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:Adhesive; Gain:1.2dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

ANTENNA, ISM, 868/915 MHZ, 200MM; Antenna Type:ISM Band; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:Adhesive; Gain:1.2dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Omni Antenna, Linear, 902-928Mhz, 1.2Dbi; Antenna Type Molex - 67W0492 - Newark, An Avnet Company
Chicago, IL, United States
Omni Antenna, Linear, 902-928Mhz, 1.2Dbi; Antenna Type Molex
67W0492
Omni Antenna, Linear, 902-928Mhz, 1.2Dbi; Antenna Type Molex 67W0492
OMNI ANTENNA, LINEAR, 902-928MHZ, 1.2DBI; Antenna Type:ISM Band; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:Adhesive; Gain:1.2dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

OMNI ANTENNA, LINEAR, 902-928MHZ, 1.2DBI; Antenna Type:ISM Band; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:Adhesive; Gain:1.2dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Antennas
105262-0003
Antennas 105262-0003
Antennas ISM 868/915 MHz ANTENNA 200MM

Antennas ISM 868/915 MHz ANTENNA 200MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number 8197398 55X3826 67W0492 105262-0003
Product Name WiFi Antennas Antenna, Ism, 868/915 Mhz, 200Mm; Antenna Type Molex Omni Antenna, Linear, 902-928Mhz, 1.2Dbi; Antenna Type Molex Antennas
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 868.0 to ? MHz 902.0 to 928.0 MHz 902.0 to 928.0 MHz
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data