Molex Sockets for ICs, Transistors - 1052000008 1052000008

Description
Manufacturer: Molex Win Source Part Number: 717128-1052000008 Packaging: Tray Type: Camera Socket Mounting Style: SMT, Through Board Features: Open Frame Termination: Solder Material Flammability Rating: UL94 V-0 Number of Positions or Pins (Grid): 12 (2 x 6) Pitch - Mating: 0.028" (0.70mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 12.0μin (0.30μm) Contact Material - Mating: Copper Alloy Pitch - Post: 0.028" (0.70mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Contact Material - Post: Copper Alloy Dielectric Material: Thermoplastic Categories: Connectors, Interconnects Temperature Range - Operating: -55°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,700 MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 717128-1052000008 Packaging: Tray Type: Camera Socket Mounting Style: SMT, Through Board Features: Open Frame Termination: Solder Material Flammability Rating: UL94 V-0 Number of Positions or Pins (Grid): 12 (2 x 6) Pitch - Mating: 0.028" (0.70mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 12.0μin (0.30μm) Contact Material - Mating: Copper Alloy Pitch - Post: 0.028" (0.70mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Contact Material - Post: Copper Alloy Dielectric Material: Thermoplastic Categories: Connectors, Interconnects Temperature Range - Operating: -55°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,700 MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 1052000008 - 717128-1052000008 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 1052000008
717128-1052000008
Sockets for ICs, Transistors - 1052000008 717128-1052000008
Manufacturer: Molex Win Source Part Number: 717128-1052000008 Packaging: Tray Type: Camera Socket Mounting Style: SMT, Through Board Features: Open Frame Termination: Solder Material Flammability Rating: UL94 V-0 Number of Positions or Pins (Grid): 12 (2 x 6) Pitch - Mating: 0.028" (0.70mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 12.0μin (0.30μm) Contact Material - Mating: Copper Alloy Pitch - Post: 0.028" (0.70mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Contact Material - Post: Copper Alloy Dielectric Material: Thermoplastic Categories: Connectors, Interconnects Temperature Range - Operating: -55°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,700 MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA

Manufacturer: Molex
Win Source Part Number: 717128-1052000008
Packaging: Tray
Type: Camera Socket
Mounting Style: SMT, Through Board
Features: Open Frame
Termination: Solder
Material Flammability Rating: UL94 V-0
Number of Positions or Pins (Grid): 12 (2 x 6)
Pitch - Mating: 0.028" (0.70mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 12.0μin (0.30μm)
Contact Material - Mating: Copper Alloy
Pitch - Post: 0.028" (0.70mm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Contact Material - Post: Copper Alloy
Dielectric Material: Thermoplastic
Categories: Connectors, Interconnects
Temperature Range - Operating: -55°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,700
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500mA

Buy Now
Sockets for ICs, Transistors - 1052000008 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
1052000008
Sockets for ICs, Transistors 1052000008
SMIA55 CAMERA SOCKET BOTTOM CONT

SMIA55 CAMERA SOCKET BOTTOM CONT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 717128-1052000008 1052000008
Product Name Sockets for ICs, Transistors - 1052000008 Sockets for ICs, Transistors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details