USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
UUSB B REC TOP MT TH/SMT 0.80 Product overview: 1051640001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1051640001 can be used for catalog matching and distributor lookup.
Manufacturer: Molex
Win Source Part Number: 736037-1051640001
Packaging: Reel
Mounting Style: SMT, Right Angle; Through Hole
Features: Pick and Place
Connector Type: USB - micro B
Termination: Solder
Contact Finish: Gold
Number of Contacts: 5
Gender: Receptacle
Specifications: USB 2.0
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Voltage - Rated: 30VAC
Mounting Feature: Horizontal
Mating Cycles: 10000
Insulation Color: Black
Categories: Connectors, Interconnects
Temperature Range - Operating: -35°C ~ 85°C
Shell/Shielding Material: Steel, Stainless
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A, 1.8A
USB 2.0 1 Surface Mount,Right Angle 5P Female -35°C~+85°C Micro-B SMD USB Connectors ROHS
CONN RCPT USB2.0 MICRO B SMD R/A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM11263TR-ND | 312-1051640001 | 736037-1051640001 | 1051640001 | 1051640001 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Electronic Connector | USB, DVI, HDMI Connectors - 1051640001 | Connectors >> USB Connectors | USB, DVI, HDMI Connector Assemblies |
| Category | USB | ||||
| Connector Type | USB - micro B | USB | Micro Connector and Nano Connector; USB | ||
| Gender | Female / Jack | Female / Jack | |||
| Mounting | Surface Mount, Right Angle; Through Hole | SMT, Right Angle; Through Hole | Surface Mount,Right Angle | Surface Mount, Right Angle; Through Hole | |
| Voltage Rating | 30 volts | 30 volts | 30 volts |