Molex 105164-0001 USB Connector
Molex 105164-0001 USB Connector
Molex 105164-0001 USB Connector
MICRO USB B RECPTCL CUT TAPE
Connector
USB Connectors MICRO USB B RECEPT TOP MOUNT
USB CONN, 2.0, MICRO USB TYPE B, RCPT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
USB CONN, 2.0, MICRO USB TYPE B, RCPT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
| RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1788757 | 1789512P | 105164-0001 | 105164-0001 | 105164-0001 | 97Y2570 |
| Product Name | USB Connectors | USB Connectors | Connectors Audio & Video, HDMI, Displayport, DVI | USB Connectors | Usb Conn, 2.0, Micro Usb Type B, Rcpt; Usb Connector Type Molex | |
| Category | USB | |||||
| Connector Type | USB B | USB | Micro Connector and Nano Connector | USB | Micro Connector and Nano Connector; USB | |
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | |||
| Termination | Solder | SMD/SMT |