Molex Memory Connectors - Accessories - 105162-0101 105162-0101

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972642-105162-0101 Packaging: Cut Tape (CT) Pitch: 1.09 mm Connector Type: Connector Number of Rows: 1 Number of Contacts: 8 Housing Material: Stainless Steel Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Plating: Gold Categories: Memory Connectors - Accessories Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972642-105162-0101 Packaging: Cut Tape (CT) Pitch: 1.09 mm Connector Type: Connector Number of Rows: 1 Number of Contacts: 8 Housing Material: Stainless Steel Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Plating: Gold Categories: Memory Connectors - Accessories Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Accessories - 105162-0101 - 972642-105162-0101 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Accessories - 105162-0101
972642-105162-0101
Memory Connectors - Accessories - 105162-0101 972642-105162-0101
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972642-105162-0101 Packaging: Cut Tape (CT) Pitch: 1.09 mm Connector Type: Connector Number of Rows: 1 Number of Contacts: 8 Housing Material: Stainless Steel Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Plating: Gold Categories: Memory Connectors - Accessories Country of Origin: CN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972642-105162-0101
Packaging: Cut Tape (CT)
Pitch: 1.09 mm
Connector Type: Connector
Number of Rows: 1
Number of Contacts: 8
Housing Material: Stainless Steel
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Gold
Plating: Gold
Categories: Memory Connectors - Accessories
Country of Origin: CN
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now
Connector, Micro Sd, 8Pos; Memory / Card Type Molex - 95W1521 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Micro Sd, 8Pos; Memory / Card Type Molex
95W1521
Connector, Micro Sd, 8Pos; Memory / Card Type Molex 95W1521
CONNECTOR, MICRO SD, 8POS; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Push-Pull; No. of Contacts:8Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:105162 Series RoHS Compliant: Yes

CONNECTOR, MICRO SD, 8POS; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Push-Pull; No. of Contacts:8Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:105162 Series RoHS Compliant: Yes

Supplier's Site
145H Micro Sd Header With Dc Pin Molex - 90AJ2293 - Newark, An Avnet Company
Chicago, IL, United States
145H Micro Sd Header With Dc Pin Molex
90AJ2293
145H Micro Sd Header With Dc Pin Molex 90AJ2293
145H MICRO SD HEADER WITH DC PIN

145H MICRO SD HEADER WITH DC PIN

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 972642-105162-0101 95W1521
Product Name Memory Connectors - Accessories - 105162-0101 Connector, Micro Sd, 8Pos; Memory / Card Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3332-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details