Manufacturer: Molex, LLC
Win Source Part Number: 905082-1051561008
Series: 105156
Features: HDMI - Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
Package: Reel - TR
Mounting: Surface Mount, Right Angle; Through Hole
Part Status: Obsolete
Family Name: 105156
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 884982385849, 105156-1008, WM10135DKR, WM10135TR, WM10135CT
HDMI Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 905082-1051561008 | WM10135TR-ND |
| Product Name | USB, DVI, HDMI Connectors - 1051561008 | USB, DVI, HDMI Connector Assemblies |
| Connector Type | USB | HDMI |
| Mounting | Surface Mount, Right Angle; Through Hole | Surface Mount, Right Angle; Through Hole |
| Category | USB | |
| Gender | Female / Jack |