USB-C Female Connector, 5 Pos, SMT, 1 Port, 140VAC Product overview: 1051330011 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1051330011 can be used for catalog matching and distributor lookup.
Manufacturer: Molex
Win Source Part Number: 811643-1051330011
Packaging: Reel
Mounting Style: SMD
Features: Pick and Place
Connector Type: USB - micro B
Termination: Solder
Contact Finish: Gold
Number of Contacts: 5
Gender: Receptacle
Specifications: USB 2.0
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Voltage - Rated: 30VAC
Mounting Feature: Vertical
Mating Cycles: 10000
Insulation Color: Black
Temperature Range - Operating: -35°C ~ 85°C
Shell/Shielding Material: Steel, Stainless
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A, 1.8A
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount
CONN RCPT USB2.0 MICRO B SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 312-1051330011 | 811643-1051330011 | WM10134CT-ND | 1051330011 |
| Product Name | Electronic Connector | USB, DVI, HDMI Connectors - 1051330011 | USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies |
| Connector Type | USB | USB - micro B | ||
| Termination | Solder | Solder | ||
| Mounting | SMD | Surface Mount | Surface Mount | |
| Voltage Rating | 30 volts | 30 volts | 30 volts |