USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount
Molex 1051330001 USB Connector
USB 2.0 1 Brick nogging 5P Female -35°C~+85°C Micro-B SMD USB Connectors ROHS
CONN RCPT USB2.0 MICRO B SMD
| DigiKey | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM9734CT-ND | 1512711 | 1051330001 | 1051330001 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | Connectors >> USB Connectors | USB, DVI, HDMI Connector Assemblies |
| Category | USB | USB | ||
| Connector Type | USB - micro B | Micro Connector and Nano Connector; USB | ||
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | |
| Mounting | Surface Mount | Surface mount | Brick nogging | Surface Mount |