Molex Displayport Conn, Rcpt, 20Pos; No. Of Contacts Molex 105081-0001

Description
DISPLAYPORT CONN, RCPT, 20POS; No. of Contacts:20Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISPLAYPORT CONN, RCPT, 20POS; No. of Contacts:20Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Displayport Conn, Rcpt, 20Pos; No. Of Contacts Molex - 04R6635 - Newark, An Avnet Company
Chicago, IL, United States
Displayport Conn, Rcpt, 20Pos; No. Of Contacts Molex
04R6635
Displayport Conn, Rcpt, 20Pos; No. Of Contacts Molex 04R6635
DISPLAYPORT CONN, RCPT, 20POS; No. of Contacts:20Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: Yes

DISPLAYPORT CONN, RCPT, 20POS; No. of Contacts:20Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04R6635
Product Name Displayport Conn, Rcpt, 20Pos; No. Of Contacts Molex
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details