Molex USB Connectors 105057-0001

Description
Molex 105057-0001 USB Connector
Request a Quote Datasheet
Description
Molex 105057-0001 USB Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 8967579 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
8967579
USB Connectors 8967579
Molex 105057-0001 USB Connector

Molex 105057-0001 USB Connector

Supplier's Site
Connectors - 105057-0001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
105057-0001
Connectors 105057-0001
FY09 VERTICAL USB A TYPE

FY09 VERTICAL USB A TYPE

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Sheung Wan, Hong Kong
USB Connectors
105057-0001
USB Connectors 105057-0001
USB Connectors FY09 VERTICAL USB A TYPE

USB Connectors FY09 VERTICAL USB A TYPE

Buy Now Datasheet
Connectors - 105057-0001 - ODG (Origin Data Global)
Shenzhen, China
Connectors
105057-0001
Connectors 105057-0001
USB Connectors FY09 VERTICAL USB A TYPE

USB Connectors FY09 VERTICAL USB A TYPE

Supplier's Site Datasheet
Fy09 Vertical Usb A Type Rohs Compliant Molex - 26AC5951 - Newark, An Avnet Company
Chicago, IL, United States
Fy09 Vertical Usb A Type Rohs Compliant Molex
26AC5951
Fy09 Vertical Usb A Type Rohs Compliant Molex 26AC5951
FY09 VERTICAL USB A TYPE ROHS COMPLIANT: YES

FY09 VERTICAL USB A TYPE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex - 55R7782 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex
55R7782
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex 55R7782
USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Vertical; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex - 82Y7550 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex
82Y7550
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex 82Y7550
USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Copper Alloy; ContactRoHS Compliant: Yes

USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Vertical; Contact Material:Copper Alloy; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8967579 105057-0001 105057-0001 105057-0001 105057-0001 26AC5951 55R7782
Product Name USB Connectors Connectors USB Connectors Connectors Fy09 Vertical Usb A Type Rohs Compliant Molex Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex
Connector Type USB USB USB USB
Gender Male / Plug; Female / Jack Female / Jack
Geometry Straight; Straight
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products