Manufacturer: Molex
Win Source Part Number: 1120998-1050480001
Packaging: Reel
Number of Positions: 6
Mounting Style: SMT, Right Angle
Connector Type: Connector
Contact Finish: Gold
Contact Finish Thickness: 15.0μin (0.38μm)
Height Above Board: 0.057" (1.45mm)
Card Type: SIM Card
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Categories: Connectors, Interconnects
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
6 Position Card Connector SIM Card Surface Mount, Right Angle Gold
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1120998-1050480001 | WM17928TR-ND |
| Product Name | Hard To Find - 1050480001 | PC Card Sockets |
| Mounting | SMT, Right Angle | Surface Mount, Right Angle |