Vertical 2mm Pitch PCB Header, 3 Pos, 1A, 12VDC, Gold Plated Product overview: 1050400001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-1050400001 can be used for catalog matching and distributor lookup.
Manufacturer: Molex
Win Source Part Number: 1333000-1050400001
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Pitch: 0.079" (2.00mm)
Connector Type: Battery Contact
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Number of Contacts: 3
Standard Package: 700
Mounting: Surface Mount
Material: Copper Alloy
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: WM9695TR,1050400001-
Base Product Number: 105040
RoHS Status: ROHS3 Compliant
3 Position Spring Battery Contact Connector Surface Mount
3 Position Spring Battery Contact Connector Surface Mount
3 Position Spring Battery Contact Connector Surface Mount
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 408-1050400001 | 1333000-1050400001 | WM9695DKR-ND |
| Product Name | 1A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Spring Loaded | Spring Loaded |
| Termination | Solder |