Molex USB, DVI, HDMI Connectors - 1050350001 1050350001

Description
Manufacturer: Molex, LLC Win Source Part Number: 052724-1050350001 Packaging: Reel - TR Connector Type: USB - mini B Termination: Solder Contact Finish: Gold Voltage Rating: 30V Current Rating: 1A per Contact Number of Contacts: 5 Gender: Receptacle Material Flammability Rating: UL94 V-0 Number of Ports: 1 Mounting: Board Cutout, Surface Mount, Right Angle; Through Hole Mounting Feature: Horizontal, Mid Mount Insulation Color: Black Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 50°C Shell/Shielding Material: Steel, Stainless Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 052724-1050350001 Packaging: Reel - TR Connector Type: USB - mini B Termination: Solder Contact Finish: Gold Voltage Rating: 30V Current Rating: 1A per Contact Number of Contacts: 5 Gender: Receptacle Material Flammability Rating: UL94 V-0 Number of Ports: 1 Mounting: Board Cutout, Surface Mount, Right Angle; Through Hole Mounting Feature: Horizontal, Mid Mount Insulation Color: Black Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 50°C Shell/Shielding Material: Steel, Stainless Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connectors - 1050350001 - 052724-1050350001 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 1050350001
052724-1050350001
USB, DVI, HDMI Connectors - 1050350001 052724-1050350001
Manufacturer: Molex, LLC Win Source Part Number: 052724-1050350001 Packaging: Reel - TR Connector Type: USB - mini B Termination: Solder Contact Finish: Gold Voltage Rating: 30V Current Rating: 1A per Contact Number of Contacts: 5 Gender: Receptacle Material Flammability Rating: UL94 V-0 Number of Ports: 1 Mounting: Board Cutout, Surface Mount, Right Angle; Through Hole Mounting Feature: Horizontal, Mid Mount Insulation Color: Black Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 50°C Shell/Shielding Material: Steel, Stainless Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 052724-1050350001
Packaging: Reel - TR
Connector Type: USB - mini B
Termination: Solder
Contact Finish: Gold
Voltage Rating: 30V
Current Rating: 1A per Contact
Number of Contacts: 5
Gender: Receptacle
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Mounting: Board Cutout, Surface Mount, Right Angle; Through Hole
Mounting Feature: Horizontal, Mid Mount
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 50°C
Shell/Shielding Material: Steel, Stainless
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1A 30V Electronic Connector - 312-1050350001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 30V Electronic Connector
312-1050350001
1A 30V Electronic Connector 312-1050350001
Mini USB B Receptacle, Right Angle, 5 Pos, Gold, 1A, 30V Product overview: 1050350001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1050350001 can be used for catalog matching and distributor lookup.

Mini USB B Receptacle, Right Angle, 5 Pos, Gold, 1A, 30V Product overview: 1050350001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1050350001 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 052724-1050350001 312-1050350001
Product Name USB, DVI, HDMI Connectors - 1050350001 1A 30V Electronic Connector
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm SMA Bulkhead Jack - 111142 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details