Molex Connectors, Interconnects - Memory Connectors - PC Card Sockets 1050341001

Description
Win Source Part Number: 1380485-1050341001 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Series: * Package: Bulk Fake Threat In the Open Market: 67 pct. Mfr: Molex, LLC Base Product Number: 105034 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1380485-1050341001 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Series: * Package: Bulk Fake Threat In the Open Market: 67 pct. Mfr: Molex, LLC Base Product Number: 105034 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1380485-1050341001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1380485-1050341001
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1380485-1050341001
Win Source Part Number: 1380485-1050341001 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Series: * Package: Bulk Fake Threat In the Open Market: 67 pct. Mfr: Molex, LLC Base Product Number: 105034 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1,000 pcs

Win Source Part Number: 1380485-1050341001
Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets
Series: *
Package: Bulk
Fake Threat In the Open Market: 67 pct.
Mfr: Molex, LLC
Base Product Number: 105034
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1,000 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1380485-1050341001
Product Name Connectors, Interconnects - Memory Connectors - PC Card Sockets
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Push-in bulkhead connector - NPQM-H-Q4-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details