Molex PC Card Sockets 1050340001

Description
6 Position Card Connector SIM Card Surface Mount, Right Angle Gold
Request a Quote Datasheet
Description
6 Position Card Connector SIM Card Surface Mount, Right Angle Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Card Sockets - WM12821TR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
WM12821TR-ND
PC Card Sockets WM12821TR-ND
6 Position Card Connector SIM Card Surface Mount, Right Angle Gold

6 Position Card Connector SIM Card Surface Mount, Right Angle Gold

Buy Now Datasheet
Memory Connectors - Accessories - 1050340001 - 1229546-1050340001 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Accessories - 1050340001
1229546-1050340001
Memory Connectors - Accessories - 1050340001 1229546-1050340001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229546-1050340001 Number of Positions: 6 Pitch: 2.54 mm Connector Type: Connector Number of Rows: 1 Termination: Solder Contact Material: Bronze Current Rating: 1 A Number of Contacts: 6 Length: 22.3 mm Housing Material: Stainless Steel Number of Circuits: 6 Orientation: Right Angle Contact Plating: Gold Plating: Tin Categories: Memory Connectors - Accessories Alternative Parts (Cross-Reference): 105034-0001; Country of Origin: HK Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 28.3 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 50 V Voltage Rating (DC): 50 V REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant Max Operating Temperature: 85 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229546-1050340001
Number of Positions: 6
Pitch: 2.54 mm
Connector Type: Connector
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Current Rating: 1 A
Number of Contacts: 6
Length: 22.3 mm
Housing Material: Stainless Steel
Number of Circuits: 6
Orientation: Right Angle
Contact Plating: Gold
Plating: Tin
Categories: Memory Connectors - Accessories
Alternative Parts (Cross-Reference): 105034-0001;
Country of Origin: HK
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Depth: 28.3 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 50 V
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors
Product Number WM12821TR-ND 1229546-1050340001
Product Name PC Card Sockets Memory Connectors - Accessories - 1050340001
Connector Type Connector and Ejector
Mounting Surface Mount, Right Angle Surface Mount
Number of Contacts 6 #
Unlock Full Specs
to access all available technical data