Molex Electronic Connector 1050282031

Description
Connector Socket Connectors Product overview: 1050282031 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1050282031 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Connector Socket Connectors Product overview: 1050282031 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1050282031 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 409-1050282031 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
409-1050282031
Electronic Connector 409-1050282031
Connector Socket Connectors Product overview: 1050282031 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1050282031 can be used for catalog matching and distributor lookup.

Connector Socket Connectors Product overview: 1050282031 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1050282031 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sockets for ICs, Transistors - 1050282031 - 905078-1050282031 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 1050282031
905078-1050282031
Sockets for ICs, Transistors - 1050282031 905078-1050282031
Manufacturer: Molex, LLC Win Source Part Number: 905078-1050282031 Series: 105028 Features: 32 (4 x 8) Pos Camera Socket Socket Gold Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 105028 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 100000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: WM16445TR, WM16445CT, WM16445DKR, 105028-2031

Manufacturer: Molex, LLC
Win Source Part Number: 905078-1050282031
Series: 105028
Features: 32 (4 x 8) Pos Camera Socket Socket Gold Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 105028
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 100000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: WM16445TR, WM16445CT, WM16445DKR, 105028-2031

Buy Now Datasheet
Sockets for ICs, Transistors - 1050282031 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
1050282031
Sockets for ICs, Transistors 1050282031
CONN CAMERA SOCKET 32POS GOLD

CONN CAMERA SOCKET 32POS GOLD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 409-1050282031 905078-1050282031 1050282031
Product Name Electronic Connector Sockets for ICs, Transistors - 1050282031 Sockets for ICs, Transistors
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers