32-Contact Camera Socket Product overview: 1050281001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1050281001 can be used for catalog matching and distributor lookup.
Manufacturer: Molex
Win Source Part Number: 1120997-1050281001
Packaging: Reel
Type: Camera Socket
Mounting Style: SMD
Features: Open Frame
Termination: Solder
Material Flammability Rating: UL94 V-0
Number of Positions or Pins (Grid): 32 (4 x 8)
Pitch - Mating: 0.035" (0.90mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 12.0μin (0.30μm)
Contact Material - Mating: Copper Alloy
Pitch - Post: 0.035" (0.90mm)
Contact Finish - Post: Nickel
Contact Finish Thickness - Post: 50.0μin (1.27μm)
Contact Material - Post: Copper Alloy
Dielectric Material: Thermoplastic
Categories: Connectors, Interconnects
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
32 (4 x 8) Pos Camera Socket Socket Gold Surface Mount
32 (4 x 8) Pos Camera Socket Socket Gold Surface Mount
32 (4 x 8) Pos Camera Socket Socket Gold Surface Mount
CONN CAM SOCKET 32POS GOLD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 409-1050281001 | 1120997-1050281001 | WM6827DKR-ND | 1050281001 |
| Product Name | Electronic Connector | Sockets for ICs, Transistors - 1050281001 | IC Sockets | Sockets for ICs, Transistors |
| Termination | Solder |