5 Pos Female LCP LCP RA SMT Receptacle Product overview: 1050171001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1050171001 can be used for catalog matching and distributor lookup.
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
Manufacturer: Molex
Win Source Part Number: 800772-1050171001
Packaging: Reel
Mounting Style: Surface Mount, Right Angle
Features: Pick and Place, Solder Retention
Connector Type: USB - micro B
Termination: Solder
Contact Finish: Gold
Number of Contacts: 5
Gender: Receptacle
Specifications: USB 2.0
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Voltage - Rated: 30VAC
Mounting Feature: Horizontal
Mating Cycles: 10000
Insulation Color: Black
Temperature Range - Operating: -30°C ~ 85°C
Shell/Shielding Material: Steel, Stainless
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A, 1.8A
CONN RCPT USB2.0 MICRO B SMD R/A
USB 2.0 1 Surface Mount,Right Angle 5P Female -30°C~+85°C Micro-B SMD USB Connectors ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 312-1050171001 | WM11262CT-ND | 800772-1050171001 | 1050171001 | 1050171001 |
| Product Name | Electronic Connector | USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connectors - 1050171001 | USB, DVI, HDMI Connector Assemblies | Connectors >> USB Connectors |
| Category | USB | ||||
| Connector Type | USB - micro B | USB | Micro Connector and Nano Connector; USB | ||
| Gender | Female / Jack | Female / Jack | |||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount,Right Angle | |
| Voltage Rating | 30 volts | 30 volts | 30 volts |