Molex Cord, 7/8-16 Pin Contacts, 5 Position, Straight Plug; Connector Type A Molex 105002A01F150

Description
CORD, 7/8-16 PIN CONTACTS, 5 POSITION, STRAIGHT PLUG; Connector Type A:Circular 5 Position Plug; Connector Type B:Pigtail; Cable Length - Imperial:15ft; Cable Length - Metric:4.572m; Jacket Color:-; Product Range:Mini-Change RoHS Compliant: Yes
Description
CORD, 7/8-16 PIN CONTACTS, 5 POSITION, STRAIGHT PLUG; Connector Type A:Circular 5 Position Plug; Connector Type B:Pigtail; Cable Length - Imperial:15ft; Cable Length - Metric:4.572m; Jacket Color:-; Product Range:Mini-Change RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cord, 7/8-16 Pin Contacts, 5 Position, Straight Plug; Connector Type A Molex - 18C1950 - Newark, An Avnet Company
Chicago, IL, United States
Cord, 7/8-16 Pin Contacts, 5 Position, Straight Plug; Connector Type A Molex
18C1950
Cord, 7/8-16 Pin Contacts, 5 Position, Straight Plug; Connector Type A Molex 18C1950
CORD, 7/8-16 PIN CONTACTS, 5 POSITION, STRAIGHT PLUG; Connector Type A:Circular 5 Position Plug; Connector Type B:Pigtail; Cable Length - Imperial:15ft; Cable Length - Metric:4.572m; Jacket Color:-; Product Range:Mini-Change RoHS Compliant: Yes

CORD, 7/8-16 PIN CONTACTS, 5 POSITION, STRAIGHT PLUG; Connector Type A:Circular 5 Position Plug; Connector Type B:Pigtail; Cable Length - Imperial:15ft; Cable Length - Metric:4.572m; Jacket Color:-; Product Range:Mini-Change RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18C1950
Product Name Cord, 7/8-16 Pin Contacts, 5 Position, Straight Plug; Connector Type A Molex
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details