Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962329-104521-6001
Connector Type: Connector, Signal
Termination: Crimp
Contact Material: Bronze
Voltage Rating: 250 V
Current Rating: 1 A
Gender: Female
Length: 5.2 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Tin
Material: Bronze
Weight: 28.009329 mg
Plating: Tin
Categories: OEM Parts(0-9)
Country of Origin: KR
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
REACH SVHC: No SVHC
Wire/Cable Gauge: 16 AWG
ELV: Compliant
Wire Gauge (Max): 32 AWG
Wire Gauge (Min): 26 AWG
Plating Thickness: 400 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 962329-104521-6001 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 104521-6001 |