Molex Connector, Stacking, Rcpt, 8Pos, 2Row; Mezzanine Connector Type Molex 104249-0810

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Stacking, Rcpt, 8Pos, 2Row; Mezzanine Connector Type Molex - 80Y9927 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 8Pos, 2Row; Mezzanine Connector Type Molex
80Y9927
Connector, Stacking, Rcpt, 8Pos, 2Row; Mezzanine Connector Type Molex 80Y9927
CONNECTOR, STACKING, RCPT, 8POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 8POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 8Pos, 2Row; Mezzanine Connector Type Molex - 80Y9928 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 8Pos, 2Row; Mezzanine Connector Type Molex
80Y9928
Connector, Stacking, Rcpt, 8Pos, 2Row; Mezzanine Connector Type Molex 80Y9928
CONNECTOR, STACKING, RCPT, 8POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 8POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
0.8 B/b Rec Assy 8Ckt Embossed Tape Pkg Molex - 77AC5281 - Newark, An Avnet Company
Chicago, IL, United States
0.8 B/b Rec Assy 8Ckt Embossed Tape Pkg Molex
77AC5281
0.8 B/b Rec Assy 8Ckt Embossed Tape Pkg Molex 77AC5281
0.8 B/B Rec Assy 8Ckt Embossed Tape Pkg

0.8 B/B Rec Assy 8Ckt Embossed Tape Pkg

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 104249-0810 80Y9927 77AC5281
Product Name Connector, Stacking, Rcpt, 8Pos, 2Row; Mezzanine Connector Type Molex 0.8 B/b Rec Assy 8Ckt Embossed Tape Pkg Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC Female Connector - SALE-8927 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details