Molex Connector, Header, 1Pos; Connector Systems Molex 104238-0110

Description
CONNECTOR, HEADER, 1POS; Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Mini Lite-Trap 104238 Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 1POS; Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Mini Lite-Trap 104238 Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 1Pos; Connector Systems Molex - 56Y1817 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 1Pos; Connector Systems Molex
56Y1817
Connector, Header, 1Pos; Connector Systems Molex 56Y1817
CONNECTOR, HEADER, 1POS; Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Mini Lite-Trap 104238 Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 1POS; Connector Systems:Wire-to-Board; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:Mini Lite-Trap 104238 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56Y1817
Product Name Connector, Header, 1Pos; Connector Systems Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - G125-FS11005F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102681-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
DIL Sockets - 1831570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details