Molex Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) 104224-0820

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) - 104224-0820 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI)
104224-0820
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) 104224-0820
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI)

Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI)

Buy Now
Connectors - 104224-0820 - ODG (Origin Data Global)
Shenzhen, China
Connectors
104224-0820
Connectors 104224-0820
Memory Card Connectors nanoSIM 1.11mm Card Conn 6Ckt Push/Pull

Memory Card Connectors nanoSIM 1.11mm Card Conn 6Ckt Push/Pull

Supplier's Site Datasheet
Nanosim Socket 1.11H P/pull Type Molex - 77AC5276 - Newark, An Avnet Company
Chicago, IL, United States
Nanosim Socket 1.11H P/pull Type Molex
77AC5276
Nanosim Socket 1.11H P/pull Type Molex 77AC5276
nanoSIM SOCKET 1.11H P/PULL Type

nanoSIM SOCKET 1.11H P/PULL Type

Supplier's Site
Connector, Nano Sim, Push-Pull, 6Pos; Product Range Molex - 07AH4973 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Nano Sim, Push-Pull, 6Pos; Product Range Molex
07AH4973
Connector, Nano Sim, Push-Pull, 6Pos; Product Range Molex 07AH4973
CONNECTOR, NANO SIM, PUSH-PULL, 6POS; Product Range:104224 Series; Connector Type:Nano SIM; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold over Palladium Nickel Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

CONNECTOR, NANO SIM, PUSH-PULL, 6POS; Product Range:104224 Series; Connector Type:Nano SIM; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold over Palladium Nickel Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Nano Sim, Push-Pull, 6Pos; Product Range Molex - 39AH5720 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Nano Sim, Push-Pull, 6Pos; Product Range Molex
39AH5720
Connector, Nano Sim, Push-Pull, 6Pos; Product Range Molex 39AH5720
CONNECTOR, NANO SIM, PUSH-PULL, 6POS; Product Range:104224 Series; Connector Type:Nano SIM; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold over Palladium Nickel Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

CONNECTOR, NANO SIM, PUSH-PULL, 6POS; Product Range:104224 Series; Connector Type:Nano SIM; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold over Palladium Nickel Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 104224-0820 104224-0820 104224-0820 77AC5276
Product Name Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) Connectors Nanosim Socket 1.11H P/pull Type Molex
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
SMA Male Το UFL Male RF Adapter - ET-SMS-U - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details